Arduino Embedded MCU, DSP Evaluation Boards A000062

Description
ATSAM3X8E Arduino Due AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
ATSAM3X8E Arduino Due AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 1050-1049-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
1050-1049-ND
Embedded MCU, DSP Evaluation Boards 1050-1049-ND
ATSAM3X8E Arduino Due AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

ATSAM3X8E Arduino Due AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Dev Board, 8E Arm Cortex-M3, Arduino Due; Silicon Manufacturer Arduino - 47W2961 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, 8E Arm Cortex-M3, Arduino Due; Silicon Manufacturer Arduino
47W2961
Dev Board, 8E Arm Cortex-M3, Arduino Due; Silicon Manufacturer Arduino 47W2961
DEV BOARD, 8E ARM Cortex-M3, ARDUINO DUE; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AT91SAM3xxx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:SAM3X; Kit Contents:Board only RoHS Compliant: Yes

DEV BOARD, 8E ARM Cortex-M3, ARDUINO DUE; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AT91SAM3xxx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:SAM3X; Kit Contents:Board only RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
A000062
Development Boards & Kits - ARM A000062
Development Boards & Kits - ARM Arduino Due

Development Boards & Kits - ARM Arduino Due

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - A000062 - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
A000062
Embedded MCU, DSP Evaluation Boards A000062
ARDUINO DUE ATSAM3X8E EVAL BRD

ARDUINO DUE ATSAM3X8E EVAL BRD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1050-1049-ND 47W2961 A000062 A000062
Product Name Embedded MCU, DSP Evaluation Boards Dev Board, 8E Arm Cortex-M3, Arduino Due; Silicon Manufacturer Arduino Development Boards & Kits - ARM Embedded MCU, DSP Evaluation Boards
Manufacturer ARDUINO; Other Atmel; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CY4521 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
View Details
3 suppliers
TB,TCCH,GU1041,PE,50 OHM - TB-272 - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-NLB-300-PCK-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers