Arduino Enclosure, Box For Arduino Uno / Mega; For Use With Arduino A000009

Description
ENCLOSURE, BOX FOR ARDUINO UNO / MEGA; For Use With:Arduino MCU Development Platform; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS, Polycarbonate; Body Color:Black; Product Range:
Datasheet
Description
ENCLOSURE, BOX FOR ARDUINO UNO / MEGA; For Use With:Arduino MCU Development Platform; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS, Polycarbonate; Body Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box For Arduino Uno / Mega; For Use With Arduino - 13T9276 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box For Arduino Uno / Mega; For Use With Arduino
13T9276
Enclosure, Box For Arduino Uno / Mega; For Use With Arduino 13T9276
ENCLOSURE, BOX FOR ARDUINO UNO / MEGA; For Use With:Arduino MCU Development Platform; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS, Polycarbonate; Body Color:Black; Product Range:

ENCLOSURE, BOX FOR ARDUINO UNO / MEGA; For Use With:Arduino MCU Development Platform; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS, Polycarbonate; Body Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 13T9276
Product Name Enclosure, Box For Arduino Uno / Mega; For Use With Arduino
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHL6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers