ARDE Barinco, Inc. High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) CJ-75-3

Description
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.
Request a Quote
Description
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CJ-75-3 is a reversible homogenizer with a 6.25-inch diameter rotor, operating at 3,600 RPM and a tip speed of 5,800 ft/min, delivering 735 gpm of upward flow through a high-shear zone. It has a motor power range of 7 to 10 hp and an immersion depth of 60 inches. The mixer features an adjustable rotor/stator gap for precise shear control, axial-flow mixing with dual-mode action, and standard Type 316 stainless steel wetted parts. It supports explosion-proof, TEFC, 3-phase motors from 230 to 575 volts. The bearing system uses a Rulon bearing with a stainless steel sleeve.

Datasheet Summary
Powered by GS/AI

The CJ-75-3 is a reversible homogenizer with a 6.25-inch diameter rotor, operating at 3,600 RPM and a tip speed of 5,800 ft/min, delivering 735 gpm of upward flow through a high-shear zone. It has a motor power range of 7 to 10 hp and an immersion depth of 60 inches. The mixer features an adjustable rotor/stator gap for precise shear control, axial-flow mixing with dual-mode action, and standard Type 316 stainless steel wetted parts. It supports explosion-proof, TEFC, 3-phase motors from 230 to 575 volts. The bearing system uses a Rulon bearing with a stainless steel sleeve.

Suppliers

Company
Product
Description
Supplier Links
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-3 - ARDE Barinco, Inc.
Carlstadt, NJ, United States
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS)
CJ-75-3
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) CJ-75-3
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.

High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.

Supplier's Site Datasheet

Technical Specifications

  ARDE Barinco, Inc.
Product Category Industrial Mixers
Product Number CJ-75-3
Product Name High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS)
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-5-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 103800 GPH (109146 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1070 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 6000 to 22500 GPH (6309 to 23659 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Maximixer Homogenization & Analysis System -  - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer
Operating Condition Batch
Mounting Floor Mounted
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-2-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 27840 GPH (29274 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details