Arcoptix S.A VIS-NIR Spectrophotometer ARCspectro VIS-NIR

Description
The VIS-NIR Spectrophotometer (ARCspectro VIS-NIR) Measuring diffuse reflectance of solid samples from 360 to 2500nm The ARCspectro VIS-NIR combines a standard multichannel grating spectrometer that covers the visible spectral range (360nm-950nm) and a scanning Fourier-transform spectrometer with an extended range InGaAs detector which is sensitive in the NIR range from 900 to 2500 nm. Both Spectrometers are connected to a 5 cm integration sphere. The sample is illuminated with perfectly diffuse light thanks to the integrating sphere including a high power halogen lamp. The ARCspectro VIS-NIR allows you to measure the reflectivity of materials and paints over the complete solar spectral range - from 360 to 2500nm. This is important for the painting, building or solar energy industries, because it provides crucial information about the solar energy absorbed and transformed into heat by those materials or paints. Those charateristics make it an ideal tool for measuring the Total Solar Reflectance (TSR) according to the ASTM ® norms G173 and E903. The software included with the VIS-NIR DR automatically calculates the TSR value. The ArcSpectro VIS-NIR complete measurement system is proposed for only 24'900 EUR. This offers an interesting alternative to other commercial available spectrophotometers which may be more versatile but are also slower, more complex, and much more costly. We also can supply a fiber-input version of the VIS-NIR spectrophotometer. The software can be customized on demand for specific colorimetric or other standard measurements. Large wavelength range (360nm to 2500nm) Fast measurements (about 5 seconds) High resolution (5 nm) Easy maintenance Easy to use (no use parameters) Good inter-instrument agreement Customization of hardware and software on demand Cost effective
Description
The VIS-NIR Spectrophotometer (ARCspectro VIS-NIR) Measuring diffuse reflectance of solid samples from 360 to 2500nm The ARCspectro VIS-NIR combines a standard multichannel grating spectrometer that covers the visible spectral range (360nm-950nm) and a scanning Fourier-transform spectrometer with an extended range InGaAs detector which is sensitive in the NIR range from 900 to 2500 nm. Both Spectrometers are connected to a 5 cm integration sphere. The sample is illuminated with perfectly diffuse light thanks to the integrating sphere including a high power halogen lamp. The ARCspectro VIS-NIR allows you to measure the reflectivity of materials and paints over the complete solar spectral range - from 360 to 2500nm. This is important for the painting, building or solar energy industries, because it provides crucial information about the solar energy absorbed and transformed into heat by those materials or paints. Those charateristics make it an ideal tool for measuring the Total Solar Reflectance (TSR) according to the ASTM ® norms G173 and E903. The software included with the VIS-NIR DR automatically calculates the TSR value. The ArcSpectro VIS-NIR complete measurement system is proposed for only 24'900 EUR. This offers an interesting alternative to other commercial available spectrophotometers which may be more versatile but are also slower, more complex, and much more costly. We also can supply a fiber-input version of the VIS-NIR spectrophotometer. The software can be customized on demand for specific colorimetric or other standard measurements. Large wavelength range (360nm to 2500nm) Fast measurements (about 5 seconds) High resolution (5 nm) Easy maintenance Easy to use (no use parameters) Good inter-instrument agreement Customization of hardware and software on demand Cost effective

Suppliers

Company
Product
Description
Supplier Links
VIS-NIR Spectrophotometer - ARCspectro VIS-NIR - Arcoptix S.A
Neuchatel, Switzerland
VIS-NIR Spectrophotometer
ARCspectro VIS-NIR
VIS-NIR Spectrophotometer ARCspectro VIS-NIR
The VIS-NIR Spectrophotometer (ARCspectro VIS-NIR) Measuring diffuse reflectance of solid samples from 360 to 2500nm The ARCspectro VIS-NIR combines a standard multichannel grating spectrometer that covers the visible spectral range (360nm-950nm) and a scanning Fourier-transform spectrometer with an extended range InGaAs detector which is sensitive in the NIR range from 900 to 2500 nm. Both Spectrometers are connected to a 5 cm integration sphere. The sample is illuminated with perfectly diffuse light thanks to the integrating sphere including a high power halogen lamp. The ARCspectro VIS-NIR allows you to measure the reflectivity of materials and paints over the complete solar spectral range - from 360 to 2500nm. This is important for the painting, building or solar energy industries, because it provides crucial information about the solar energy absorbed and transformed into heat by those materials or paints. Those charateristics make it an ideal tool for measuring the Total Solar Reflectance (TSR) according to the ASTM ® norms G173 and E903. The software included with the VIS-NIR DR automatically calculates the TSR value. The ArcSpectro VIS-NIR complete measurement system is proposed for only 24'900 EUR. This offers an interesting alternative to other commercial available spectrophotometers which may be more versatile but are also slower, more complex, and much more costly. We also can supply a fiber-input version of the VIS-NIR spectrophotometer. The software can be customized on demand for specific colorimetric or other standard measurements. Large wavelength range (360nm to 2500nm) Fast measurements (about 5 seconds) High resolution (5 nm) Easy maintenance Easy to use (no use parameters) Good inter-instrument agreement Customization of hardware and software on demand Cost effective

The VIS-NIR Spectrophotometer (ARCspectro VIS-NIR) Measuring diffuse reflectance of solid samples from 360 to 2500nm

The ARCspectro VIS-NIR combines a standard multichannel grating spectrometer that covers the visible spectral range (360nm-950nm) and a scanning Fourier-transform spectrometer with an extended range InGaAs detector which is sensitive in the NIR range from 900 to 2500 nm. Both Spectrometers are connected to a 5 cm integration sphere. The sample is illuminated with perfectly diffuse light thanks to the integrating sphere including a high power halogen lamp.

The ARCspectro VIS-NIR allows you to measure the reflectivity of materials and paints over the complete solar spectral range - from 360 to 2500nm. This is important for the painting, building or solar energy industries, because it provides crucial information about the solar energy absorbed and transformed into heat by those materials or paints.

Those charateristics make it an ideal tool for measuring the Total Solar Reflectance (TSR) according to the ASTM ® norms G173 and E903. The software included with the VIS-NIR DR automatically calculates the TSR value. The ArcSpectro VIS-NIR complete measurement system is proposed for only 24'900 EUR. This offers an interesting alternative to other commercial available spectrophotometers which may be more versatile but are also slower, more complex, and much more costly.

We also can supply a fiber-input version of the VIS-NIR spectrophotometer. The software can be customized on demand for specific colorimetric or other standard measurements.

  • Large wavelength range (360nm to 2500nm)
  • Fast measurements (about 5 seconds)
  • High resolution (5 nm)
  • Easy maintenance
  • Easy to use (no use parameters)
  • Good inter-instrument agreement
  • Customization of hardware and software on demand
  • Cost effective
Supplier's Site

Technical Specifications

  Arcoptix S.A
Product Category Infrared Spectrometers
Product Number ARCspectro VIS-NIR
Product Name VIS-NIR Spectrophotometer
Display None
Unlock Full Specs
to access all available technical data

Similar Products

Spectrometer Engine, 340, 405, 450, 505, 546, 578, 630, 670, 700 nm - LE-108 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details
Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Optical System Filter System
Detector Type Other; (SDD Detector)
Sample Type Liquids
View Details
Laboratory Spectrometer - MB3000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details