Arcol Resistors Ltd. Res, 8R2, 50W, Wire Leaded; Resistance Arcol LPR50 8R2 J

Description
RES, 8R2, 50W, WIRE LEADED; Resistance:8.2ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RES, 8R2, 50W, WIRE LEADED; Resistance:8.2ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R2, 50W, Wire Leaded; Resistance Arcol - 74AC3961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 50W, Wire Leaded; Resistance Arcol
74AC3961
Res, 8R2, 50W, Wire Leaded; Resistance Arcol 74AC3961
RES, 8R2, 50W, WIRE LEADED; Resistance:8.2ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 8R2, 50W, WIRE LEADED; Resistance:8.2ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC3961
Product Name Res, 8R2, 50W, Wire Leaded; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details