Arcol Resistors Ltd. Res, 0R02, 0.5W, 1206, Thick Film; Resistance Arcol L4T12FR020FER

Description
RES, 0R02, 0.5W, 1206, THICK FILM; Resistance:0.02ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R02, 0.5W, 1206, THICK FILM; Resistance:0.02ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R02, 0.5W, 1206, Thick Film; Resistance Arcol - 28AH1002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 1206, Thick Film; Resistance Arcol
28AH1002
Res, 0R02, 0.5W, 1206, Thick Film; Resistance Arcol 28AH1002
RES, 0R02, 0.5W, 1206, THICK FILM; Resistance:0.02ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R02, 0.5W, 1206, THICK FILM; Resistance:0.02ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 0.5W, 1206, Thick Film; Resistance Arcol - 29AH9893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 1206, Thick Film; Resistance Arcol
29AH9893
Res, 0R02, 0.5W, 1206, Thick Film; Resistance Arcol 29AH9893
RES, 0R02, 0.5W, 1206, THICK FILM; Resistance:0.02ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R02, 0.5W, 1206, THICK FILM; Resistance:0.02ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH1002
Product Name Res, 0R02, 0.5W, 1206, Thick Film; Resistance Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details