Arcol Resistors Ltd. Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol L4T12FR010DER

Description
RES, 0R01, 0.5W, 1206, THICK FILM; Resistance:0.01ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R01, 0.5W, 1206, THICK FILM; Resistance:0.01ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol - 28AH0997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol
28AH0997
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol 28AH0997
RES, 0R01, 0.5W, 1206, THICK FILM; Resistance:0.01ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 1206, THICK FILM; Resistance:0.01ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol - 29AH9888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol
29AH9888
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol 29AH9888
RES, 0R01, 0.5W, 1206, THICK FILM; Resistance:0.01ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 1206, THICK FILM; Resistance:0.01ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH0997
Product Name Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details