Arcol Resistors Ltd. Res, 75R, 500W, Wire Leaded, Wirewound; Resistance Arcol HS500 75R J

Description
RES, 75R, 500W, WIRE LEADED, WIREWOUND; Resistance:75ohm; Product Range:HS500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 500W, WIRE LEADED, WIREWOUND; Resistance:75ohm; Product Range:HS500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 500W, Wire Leaded, Wirewound; Resistance Arcol - 39AH4796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 500W, Wire Leaded, Wirewound; Resistance Arcol
39AH4796
Res, 75R, 500W, Wire Leaded, Wirewound; Resistance Arcol 39AH4796
RES, 75R, 500W, WIRE LEADED, WIREWOUND; Resistance:75ohm; Product Range:HS500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, 75R, 500W, WIRE LEADED, WIREWOUND; Resistance:75ohm; Product Range:HS500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.3kV; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39AH4796
Product Name Res, 75R, 500W, Wire Leaded, Wirewound; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 75 ohms
Tolerance 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers