Arcol Resistors Ltd. Chassis Mount Resistors HS50 R5 J

Description
Arcol HS50 R5 J Chassis Mount Resistor
Request a Quote Datasheet
Description
Arcol HS50 R5 J Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 158452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
158452
Chassis Mount Resistors 158452
Arcol HS50 R5 J Chassis Mount Resistor

Arcol HS50 R5 J Chassis Mount Resistor

Supplier's Site
Chassis Mount Resistors - 158452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
158452P
Chassis Mount Resistors 158452P
HS50 Al house wirewound resistor,R5 50W

HS50 Al house wirewound resistor,R5 50W

Supplier's Site
Chassis Mount Resistors - 1664206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1664206
Chassis Mount Resistors 1664206
Arcol HS50 R5 J Chassis Mount Resistor

Arcol HS50 R5 J Chassis Mount Resistor

Supplier's Site
Resistor, Wirewound, 0.5Ohm, 5%, Axial; Resistance Arcol - 47Y9856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.5Ohm, 5%, Axial; Resistance Arcol
47Y9856
Resistor, Wirewound, 0.5Ohm, 5%, Axial; Resistance Arcol 47Y9856
RESISTOR, WIREWOUND, 0.5OHM, 5%, AXIAL; Resistance:0.5ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.5OHM, 5%, AXIAL; Resistance:0.5ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
50 Watts Al Housedr50 Ohms 5% / Box Rohs Compliant Arcol - 47Y5461 - Newark, An Avnet Company
Chicago, IL, United States
50 Watts Al Housedr50 Ohms 5% / Box Rohs Compliant Arcol
47Y5461
50 Watts Al Housedr50 Ohms 5% / Box Rohs Compliant Arcol 47Y5461
50 WATTS AL HOUSEDR50 OHMS 5% / BOX ROHS COMPLIANT: YES

50 WATTS AL HOUSEDR50 OHMS 5% / BOX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 158452 158452P 47Y9856 47Y5461
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 0.5Ohm, 5%, Axial; Resistance Arcol 50 Watts Al Housedr50 Ohms 5% / Box Rohs Compliant Arcol
Technology / Construction Wire wound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS RoHS
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers