RESISTOR, WIREWOUND, 4.7KOHM, 5%, AXIAL; Resistance:4.7kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47Y9847 |
| Product Name | Resistor, Wirewound, 4.7Kohm, 5%, Axial; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 4700 ohms |
| Tolerance | 5 +/- % |