Arcol Resistors Ltd. Chassis Mount Resistors HS25 20R F

Description
Aluminium Housed 25W 20R 1%
Request a Quote
Description
Aluminium Housed 25W 20R 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2634250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2634250
Chassis Mount Resistors 2634250
Aluminium Housed 25W 20R 1%

Aluminium Housed 25W 20R 1%

Supplier's Site
Chassis Mount Resistors - 2634249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2634249
Chassis Mount Resistors 2634249
Aluminium Housed 25W 20R 1%

Aluminium Housed 25W 20R 1%

Supplier's Site
Resistor, Wirewound, 20 Ohm, 1%, Axial; Resistance Arcol - 47Y5233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 20 Ohm, 1%, Axial; Resistance Arcol
47Y5233
Resistor, Wirewound, 20 Ohm, 1%, Axial; Resistance Arcol 47Y5233
RESISTOR, WIREWOUND, 20 OHM, 1%, AXIAL; Resistance:20ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 20 OHM, 1%, AXIAL; Resistance:20ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2634250 47Y5233
Product Name Chassis Mount Resistors Resistor, Wirewound, 20 Ohm, 1%, Axial; Resistance Arcol
Mounting / Packaging Aluminium
Resistance Range 20 ohms 20 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 25 watts
Standards and Certifications RoHS; No RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details