Arcol Resistors Ltd. Chassis Mount Resistors HS25 1K5 J

Description
Arcol HS25 1K5 J Chassis Mount Resistor
Request a Quote Datasheet
Description
Arcol HS25 1K5 J Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2522776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2522776
Chassis Mount Resistors 2522776
Arcol HS25 1K5 J Chassis Mount Resistor

Arcol HS25 1K5 J Chassis Mount Resistor

Supplier's Site
Chassis Mount Resistors - 2522776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2522776P
Chassis Mount Resistors 2522776P
Arcol HS25 1K5 J Chassis Mount Resistor

Arcol HS25 1K5 J Chassis Mount Resistor

Supplier's Site
Chassis Mount Resistors - 1664146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1664146
Chassis Mount Resistors 1664146
Arcol HS25 1K5 J Chassis Mount Resistor

Arcol HS25 1K5 J Chassis Mount Resistor

Supplier's Site
Resistor, Wirewound, 1.5Kohm, 5%, Axial; Resistance Arcol - 47Y9834 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1.5Kohm, 5%, Axial; Resistance Arcol
47Y9834
Resistor, Wirewound, 1.5Kohm, 5%, Axial; Resistance Arcol 47Y9834
RESISTOR, WIREWOUND, 1.5KOHM, 5%, AXIAL; Resistance:1.5kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1.5KOHM, 5%, AXIAL; Resistance:1.5kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2522776 2522776P 47Y9834
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 1.5Kohm, 5%, Axial; Resistance Arcol
Technology / Construction Wire wound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS
Resistance Range 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers