RESISTOR, WIREWOUND, 2R, 1%, STUD; Resistance:2ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 1%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AC8411 |
| Product Name | Resistor, Wirewound, 2R, 1%, Stud; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Bolt-on Chassis |
| Resistance Range | 2 ohms |
| Tolerance | 1 +/- % |