RES, WIREWOUND, 1R, 5%, 2.5KV, AXIAL; Resistance:1ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 72Y0979 |
| Product Name | Res, Wirewound, 1R, 5%, 2.5Kv, Axial; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 1 ohms |
| Tolerance | 5 +/- % |