Arcol Resistors Ltd. Chassis Mount Resistors HS100 1K J

Description
HS100 wirewound resistor,1K 100W
Request a Quote Datasheet
Description
HS100 wirewound resistor,1K 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 188223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
188223
Chassis Mount Resistors 188223
HS100 wirewound resistor,1K 100W

HS100 wirewound resistor,1K 100W

Supplier's Site
Chassis Mount Resistors - 188223P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
188223P
Chassis Mount Resistors 188223P
HS100 wirewound resistor,1K 100W

HS100 wirewound resistor,1K 100W

Supplier's Site
Chassis Mount Resistors - 1663849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1663849
Chassis Mount Resistors 1663849
HS100 wirewound resistor,1K 100W

HS100 wirewound resistor,1K 100W

Supplier's Site
Res, 1K, 100W, Solder Lug, Wirewound; Resistance Arcol - 47Y4833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 100W, Solder Lug, Wirewound; Resistance Arcol
47Y4833
Res, 1K, 100W, Solder Lug, Wirewound; Resistance Arcol 47Y4833
RES, 1K, 100W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 1K, 100W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 25ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 188223 188223P 47Y4833
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1K, 100W, Solder Lug, Wirewound; Resistance Arcol
Technology / Construction Wire wound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 25 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details