RES, 1R, 2KW, SCREW, THICK FILM; Resistance:1ohm; Product Range:FPA2K Series; Power Rating:2kW; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74AC0908 |
| Product Name | Res, 1R, 2Kw, Screw, Thick Film; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Screw Terminals |
| Resistance Range | 1 ohms |