Arcol Resistors Ltd. Res, Thick Film, 1K, 5%, 1Kv, Screw; Resistance Arcol FPA100 1K J

Description
RES, THICK FILM, 1K, 5%, 1KV, SCREW; Resistance:1kohm; Product Range:FPA100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K, 5%, 1KV, SCREW; Resistance:1kohm; Product Range:FPA100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K, 5%, 1Kv, Screw; Resistance Arcol - 72Y0949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 1Kv, Screw; Resistance Arcol
72Y0949
Res, Thick Film, 1K, 5%, 1Kv, Screw; Resistance Arcol 72Y0949
RES, THICK FILM, 1K, 5%, 1KV, SCREW; Resistance:1kohm; Product Range:FPA100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 1KV, SCREW; Resistance:1kohm; Product Range:FPA100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y0949
Product Name Res, Thick Film, 1K, 5%, 1Kv, Screw; Resistance Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details