Arcol Resistors Ltd. Resistive Load Bank, 500M, 3Kw; Resistance Arcol FFLB-3KW 110V A

Description
RESISTIVE LOAD BANK, 500M, 3KW; Resistance:500Mohm; Product Range:FFLB Series; Power Rating:3kW; Resistance Tolerance:-; Voltage Rating:110V; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Length:375mm
Datasheet
Description
RESISTIVE LOAD BANK, 500M, 3KW; Resistance:500Mohm; Product Range:FFLB Series; Power Rating:3kW; Resistance Tolerance:-; Voltage Rating:110V; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Length:375mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistive Load Bank, 500M, 3Kw; Resistance Arcol - 70AH4385 - Newark, An Avnet Company
Chicago, IL, United States
Resistive Load Bank, 500M, 3Kw; Resistance Arcol
70AH4385
Resistive Load Bank, 500M, 3Kw; Resistance Arcol 70AH4385
RESISTIVE LOAD BANK, 500M, 3KW; Resistance:500Mohm; Product Range:FFLB Series; Power Rating:3kW; Resistance Tolerance:-; Voltage Rating:110V; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Length:375mm

RESISTIVE LOAD BANK, 500M, 3KW; Resistance:500Mohm; Product Range:FFLB Series; Power Rating:3kW; Resistance Tolerance:-; Voltage Rating:110V; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Length:375mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH4385
Product Name Resistive Load Bank, 500M, 3Kw; Resistance Arcol
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details