Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
ARCOL RESISTORS LTD.
BGAH170-075E -- HEATSINKS
Arcol Resistors Ltd.
Heatsinks
BGAH170-075E
Description
BGA HEATSINK 17x17x7.5 TAPE
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
BGA HEATSINK 17x17x7.5 TAPE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
2275342
Heatsinks
2275342
BGA HEATSINK 17x17x7.5 TAPE
BGA HEATSINK 17x17x7.5 TAPE
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
2275343
Heatsinks
2275343
BGA HEATSINK 17x17x7.5 TAPE
BGA HEATSINK 17x17x7.5 TAPE
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Heat Sinks
Product Number
2275342
Product Name
Heatsinks
L
17 mm (0.6693 inch)
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Die Casting Heat Sinks
Specs
Device
Passive Heat Sink
Heat sink Fin Style:
Straight
View Details
TE Connectivity
Heat Sinks
2007304-1
View Details
TPS Elektronik GmbH
Mechanical Products / Heat Sink
aluminium-profile-d01-002-28006
Specs
W
120 mm (4.72 inch)
H
40 mm (1.57 inch)
Material
Aluminum; AL6063-T5
View Details
Sensata Technologies
HS Series Heat Sinks HS023
HS023
Specs
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.2500 °C / W
View Details
2
suppliers