RESISTOR, 3R3, 5%, 350V, TO-220; Resistance:3.3ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68Y7569 |
| Product Name | Resistor, 3R3, 5%, 350V, To-220; Resistance Arcol |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Mounting / Packaging | TO-220 |
| Resistance Range | 3.3 ohms |
| Tolerance | 5 +/- % |