Arcol Resistors Ltd. Through Hole Resistors AP836 100R J 100PPM

Description
Arcol AP836 100R J 100PPM Resistor
Request a Quote Datasheet
Description
Arcol AP836 100R J 100PPM Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8100934P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8100934P
Through Hole Resistors 8100934P
Arcol AP836 100R J 100PPM Resistor

Arcol AP836 100R J 100PPM Resistor

Supplier's Site
Through Hole Resistors - 8100934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8100934
Through Hole Resistors 8100934
Arcol AP836 100R J 100PPM Resistor

Arcol AP836 100R J 100PPM Resistor

Supplier's Site
Through Hole Resistors - 1664587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1664587
Through Hole Resistors 1664587
Arcol AP836 100R J 100PPM Resistor

Arcol AP836 100R J 100PPM Resistor

Supplier's Site
Res, 100R, 5%, 35W, To-220, Thick Film; Resistance Arcol - 79Y3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 35W, To-220, Thick Film; Resistance Arcol
79Y3980
Res, 100R, 5%, 35W, To-220, Thick Film; Resistance Arcol 79Y3980
RES, 100R, 5%, 35W, TO-220, THICK FILM; Resistance:100ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 100R, 5%, 35W, TO-220, THICK FILM; Resistance:100ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8100934P 8100934 79Y3980
Product Name Through Hole Resistors Through Hole Resistors Res, 100R, 5%, 35W, To-220, Thick Film; Resistance Arcol
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole; To-220 TO-220
Resistance Range 100 ohms 100 ohms
Power Rating 35 watts 35 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details