Arcol Resistors Ltd. Res, 100K, 5%, To-263, Thick Film; Resistor Case Style Arcol AP725 100K J

Description
RES, 100K, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:100kohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:100kohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 5%, To-263, Thick Film; Resistor Case Style Arcol - 79Y3899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, To-263, Thick Film; Resistor Case Style Arcol
79Y3899
Res, 100K, 5%, To-263, Thick Film; Resistor Case Style Arcol 79Y3899
RES, 100K, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:100kohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:100kohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79Y3899
Product Name Res, 100K, 5%, To-263, Thick Film; Resistor Case Style Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263 (D2PAK)
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details