Arcol Resistors Ltd. Resistor, 6R2, 5%, 700V, To-247; Resistance Arcol AP101 6R2 J

Description
RESISTOR, 6R2, 5%, 700V, TO-247; Resistance:6.2ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes
Description
RESISTOR, 6R2, 5%, 700V, TO-247; Resistance:6.2ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R2, 5%, 700V, To-247; Resistance Arcol - 68Y6938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R2, 5%, 700V, To-247; Resistance Arcol
68Y6938
Resistor, 6R2, 5%, 700V, To-247; Resistance Arcol 68Y6938
RESISTOR, 6R2, 5%, 700V, TO-247; Resistance:6.2ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 6R2, 5%, 700V, TO-247; Resistance:6.2ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y6938
Product Name Resistor, 6R2, 5%, 700V, To-247; Resistance Arcol
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging TO-247
Resistance Range 6.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176397-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details