Arcol Resistors Ltd. Resistor, 6K8, 5%, 700V, To-247; Resistance Arcol AP101 6K8 J

Description
RESISTOR, 6K8, 5%, 700V, TO-247; Resistance:6.8kohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes
Description
RESISTOR, 6K8, 5%, 700V, TO-247; Resistance:6.8kohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K8, 5%, 700V, To-247; Resistance Arcol - 68Y6937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K8, 5%, 700V, To-247; Resistance Arcol
68Y6937
Resistor, 6K8, 5%, 700V, To-247; Resistance Arcol 68Y6937
RESISTOR, 6K8, 5%, 700V, TO-247; Resistance:6.8kohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 6K8, 5%, 700V, TO-247; Resistance:6.8kohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y6937
Product Name Resistor, 6K8, 5%, 700V, To-247; Resistance Arcol
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging TO-247
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details