Arcol Resistors Ltd. Resistor, 5R6, 5%, 700V, To-247; Resistance Arcol AP101 5R6 J

Description
RESISTOR, 5R6, 5%, 700V, TO-247; Resistance:5.6ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes
Description
RESISTOR, 5R6, 5%, 700V, TO-247; Resistance:5.6ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R6, 5%, 700V, To-247; Resistance Arcol - 68Y6933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R6, 5%, 700V, To-247; Resistance Arcol
68Y6933
Resistor, 5R6, 5%, 700V, To-247; Resistance Arcol 68Y6933
RESISTOR, 5R6, 5%, 700V, TO-247; Resistance:5.6ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 5R6, 5%, 700V, TO-247; Resistance:5.6ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y6933
Product Name Resistor, 5R6, 5%, 700V, To-247; Resistance Arcol
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging TO-247
Resistance Range 5.6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176232-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details