Arcol Resistors Ltd. Resistor, 56R, 5%, 700V, To-247; Resistance Arcol AP101 56R J

Description
RESISTOR, 56R, 5%, 700V, TO-247; Resistance:56ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes
Description
RESISTOR, 56R, 5%, 700V, TO-247; Resistance:56ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 56R, 5%, 700V, To-247; Resistance Arcol - 68Y6935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56R, 5%, 700V, To-247; Resistance Arcol
68Y6935
Resistor, 56R, 5%, 700V, To-247; Resistance Arcol 68Y6935
RESISTOR, 56R, 5%, 700V, TO-247; Resistance:56ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 56R, 5%, 700V, TO-247; Resistance:56ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y6935
Product Name Resistor, 56R, 5%, 700V, To-247; Resistance Arcol
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging TO-247
Resistance Range 56 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details