Arcol Resistors Ltd. Res, 4R7, 5%, 100W, To-247; Resistance Arcol AP101 4R7 J

Description
RES, 4R7, 5%, 100W, TO-247; Resistance:4.7ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:-; Temperature Coefficient:± RoHS Compliant: Yes
Description
RES, 4R7, 5%, 100W, TO-247; Resistance:4.7ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:-; Temperature Coefficient:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 5%, 100W, To-247; Resistance Arcol - 07AH6407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 100W, To-247; Resistance Arcol
07AH6407
Res, 4R7, 5%, 100W, To-247; Resistance Arcol 07AH6407
RES, 4R7, 5%, 100W, TO-247; Resistance:4.7ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:-; Temperature Coefficient:± RoHS Compliant: Yes

RES, 4R7, 5%, 100W, TO-247; Resistance:4.7ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:-; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH6407
Product Name Res, 4R7, 5%, 100W, To-247; Resistance Arcol
Configuration Single Resistor
Mounting / Packaging TO-247
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers