ARC Systems, Inc. AC Induction Motor 57-20-144

Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Suppliers

Company
Product
Description
Supplier Links
AC Induction Motor - 57-20-144 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Induction Motor
57-20-144
AC Induction Motor 57-20-144
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 57-20-144
Product Name AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0800 to 0.3780 HP
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP37T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.3300 HP
Continuous Current 0.9000 amps
View Details
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Bronze - 2123050S70B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
View Details