ARC Systems, Inc. Hysteresis Motor 40-07

Description
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.
Description
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Suppliers

Company
Product
Description
Supplier Links
Hysteresis Motor - 40-07 - ARC Systems, Inc.
Hauppauge, NY, USA
Hysteresis Motor
40-07
Hysteresis Motor 40-07
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 40-07
Product Name Hysteresis Motor
AC Construction Synchronous
AC Voltage & Frequency 120V/60Hz; 400Hz / Aerospace
Phase Single-phase
Units English
Shaft Speed ? to 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP33P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; International Voltages
Output Power 0.2500 HP
Continuous Current 2.4 amps
View Details
SD1 Series 12V 38W - 11238S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0509 HP
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details