ARC Systems, Inc. Fan Motor 33-31-13

Description
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.
Description
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Suppliers

Company
Product
Description
Supplier Links
Fan Motor - 33-31-13 - ARC Systems, Inc.
Hauppauge, NY, USA
Fan Motor
33-31-13
Fan Motor 33-31-13
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 33-31-13
Product Name Fan Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Units English
Shaft Speed ? to 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

34R-Z Series Parallel Shaft AC Gearmotor - 0451 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0667 HP
View Details
Mining Electrical Motors - mining-electrical-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
AC Motor - C Frame Model PM48 - PM4812-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0121 HP
Continuous Current 0.1250 amps
View Details
Frameless Torque Motor - QMT-LA 385 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details