ARC Systems, Inc. Brushless DC Motor 33-15-25

Description
Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of our customers. ARC Systems, Inc. designs deliver maximum power in the smallest package. ARC Systems, Inc. is committed to producing highly technical designs at unbeatable prices. We specialize in 2 Wire Brushless D.C. Motors with the Controller built in.
Description
Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of our customers. ARC Systems, Inc. designs deliver maximum power in the smallest package. ARC Systems, Inc. is committed to producing highly technical designs at unbeatable prices. We specialize in 2 Wire Brushless D.C. Motors with the Controller built in.

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor - 33-15-25 - ARC Systems, Inc.
Hauppauge, NY, USA
Brushless DC Motor
33-15-25
Brushless DC Motor 33-15-25
Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of our customers. ARC Systems, Inc. designs deliver maximum power in the smallest package. ARC Systems, Inc. is committed to producing highly technical designs at unbeatable prices. We specialize in 2 Wire Brushless D.C. Motors with the Controller built in.

Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of our customers. ARC Systems, Inc. designs deliver maximum power in the smallest package. ARC Systems, Inc. is committed to producing highly technical designs at unbeatable prices. We specialize in 2 Wire Brushless D.C. Motors with the Controller built in.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Brushless Motors
Product Number 33-15-25
Product Name Brushless DC Motor
Motor Type DC Motor
DC Construction Permanent Magnet
DC Voltage Range 28.0 VDC
Torque Constant 16.8 in-oz/amp (119 mN-m/amp)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

RPX16 Brushless DC Motor - RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V
Torque Constant 835 to 4050 in-oz/amp (5900 to 28600 mN-m/amp)
View Details
Roller BLDC Motor - 80BWA Series (80BWA1100D008H-01) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Output Power 0.5361 HP
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D77 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.8979 HP
Continuous Current 13.73 amps
View Details