ARC Systems, Inc. Blower Motor 25-36-3

Description
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.
Description
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Suppliers

Company
Product
Description
Supplier Links
Blower Motor - 25-36-3 - ARC Systems, Inc.
Hauppauge, NY, USA
Blower Motor
25-36-3
Blower Motor 25-36-3
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 25-36-3
Product Name Blower Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Units English
Shaft Speed ? to 3350 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units English
View Details
SD41 230V 2800 RPM 1 PHASE 50Hz - 412.815 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details