ARC Systems, Inc. Stepper Motor 2318-32

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 2318-32 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
2318-32
Stepper Motor 2318-32
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 2318-32
Product Name Stepper Motor
DC Voltage Range 28.0 VDC
Holding Torque ? to 53 In-oz (? to 37 N-cm)
Step Angle 1.80 degrees
Continuous Current 0.9000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 68 In-oz (48 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details
Stepper Motors - 1805278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 22 In-oz (16 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details