ARC Systems, Inc. Freight Elevator Replacement Motor 20-38

Description
ARC Systems, Inc. designs and manufactures freight elevator replacement motors to all commercial industries using freight elevators. ARC has been producing quality freight door motors and freight gate motors since the early 1970s, and we have thousands of units in operation throughout the world. Available motors include: two-speed door motors, cam motors, high and low torque gate motors, and single speed small door motors. Why buy rewound/refurbished stators and motors when you can buy new motors for less then rewinding from the OEM.
Description
ARC Systems, Inc. designs and manufactures freight elevator replacement motors to all commercial industries using freight elevators. ARC has been producing quality freight door motors and freight gate motors since the early 1970s, and we have thousands of units in operation throughout the world. Available motors include: two-speed door motors, cam motors, high and low torque gate motors, and single speed small door motors. Why buy rewound/refurbished stators and motors when you can buy new motors for less then rewinding from the OEM.

Suppliers

Company
Product
Description
Supplier Links
Freight Elevator Replacement Motor - 20-38 - ARC Systems, Inc.
Hauppauge, NY, USA
Freight Elevator Replacement Motor
20-38
Freight Elevator Replacement Motor 20-38
ARC Systems, Inc. designs and manufactures freight elevator replacement motors to all commercial industries using freight elevators. ARC has been producing quality freight door motors and freight gate motors since the early 1970s, and we have thousands of units in operation throughout the world. Available motors include: two-speed door motors, cam motors, high and low torque gate motors, and single speed small door motors. Why buy rewound/refurbished stators and motors when you can buy new motors for less then rewinding from the OEM.

ARC Systems, Inc. designs and manufactures freight elevator replacement motors to all commercial industries using freight elevators. ARC has been producing quality freight door motors and freight gate motors since the early 1970s, and we have thousands of units in operation throughout the world. Available motors include: two-speed door motors, cam motors, high and low torque gate motors, and single speed small door motors. Why buy rewound/refurbished stators and motors when you can buy new motors for less then rewinding from the OEM.

Supplier's Site
AC Induction Motor - 20-38 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Induction Motor
20-38
AC Induction Motor 20-38
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Supplier's Site

Technical Specifications

  ARC Systems, Inc. ARC Systems, Inc.
Product Category AC Motors AC Motors
Product Number 20-38 20-38
Product Name Freight Elevator Replacement Motor AC Induction Motor
Phase Three-phase Three-phase
Continuous Torque 560.0 to 800.0 In-lbs (646 to 922 kg-cm)
Shaft Speed 450 to 900 rpm 450 to 900 rpm
Shaft Orientation In-line In-line; Offset / Parallel
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units English
View Details
SD1 Series 12V 25W - 11225S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0335 HP
Continuous Torque 0.7 In-lbs (0.8163 kg-cm)
View Details