ARC Systems, Inc. AC Induction Motor 20-14

Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Suppliers

Company
Product
Description
Supplier Links
AC Induction Motor - 20-14 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Induction Motor
20-14
AC Induction Motor 20-14
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Supplier's Site
Freight Elevator Replacement Motor - 20-14 - ARC Systems, Inc.
Hauppauge, NY, USA
Freight Elevator Replacement Motor
20-14
Freight Elevator Replacement Motor 20-14
ARC Systems, Inc. designs and manufactures freight elevator replacement motors to all commercial industries using freight elevators. ARC has been producing quality freight door motors and freight gate motors since the early 1970s, and we have thousands of units in operation throughout the world. Available motors include: two-speed door motors, cam motors, high and low torque gate motors, and single speed small door motors. Why buy rewound/refurbished stators and motors when you can buy new motors for less then rewinding from the OEM.

ARC Systems, Inc. designs and manufactures freight elevator replacement motors to all commercial industries using freight elevators. ARC has been producing quality freight door motors and freight gate motors since the early 1970s, and we have thousands of units in operation throughout the world. Available motors include: two-speed door motors, cam motors, high and low torque gate motors, and single speed small door motors. Why buy rewound/refurbished stators and motors when you can buy new motors for less then rewinding from the OEM.

Supplier's Site

Technical Specifications

  ARC Systems, Inc. ARC Systems, Inc.
Product Category AC Motors AC Motors
Product Number 20-14 20-14
Product Name AC Induction Motor Freight Elevator Replacement Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Three-phase Three-phase
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP37T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.3300 HP
Continuous Current 0.9000 amps
View Details
SD28 230V 2800 RPM 1 PHASE 50Hz – GB28 30:1 Bronze - 28230150G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details