ARC Systems, Inc. Stepper Motor 1815-04

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 1815-04 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
1815-04
Stepper Motor 1815-04
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 1815-04
Product Name Stepper Motor
DC Voltage Range 21.8 VDC
Holding Torque ? to 8 In-oz (? to 6 N-cm)
Step Angle 15.00 degrees
Continuous Current 0.8900 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 481 In-oz (340 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0170 oz-in-sec² (0.1200 kg-cm²)
View Details
Stepper Motors Series DM0620 Two phase with Disc Magnet 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1300 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
Stepper Motors - 5350401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 62 In-oz (44 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details