ARC Systems, Inc. Hysteresis Motor 17-40-52

Description
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.
Description
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Suppliers

Company
Product
Description
Supplier Links
Hysteresis Motor - 17-40-52 - ARC Systems, Inc.
Hauppauge, NY, USA
Hysteresis Motor
17-40-52
Hysteresis Motor 17-40-52
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 17-40-52
Product Name Hysteresis Motor
AC Construction Synchronous
AC Voltage & Frequency 120V/60Hz; 400Hz / Aerospace
Phase Single-phase
Continuous Torque 0.0 In-lbs (0.0540 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 2821608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.47 HP
Shaft Speed 2890 rpm
View Details
 - PS.6335230-6105-A Shaded-pole motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 230V/50Hz
Output Power 0.0268 HP
View Details