ARC Systems, Inc. AC Induction Motor 17-20-90

Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Suppliers

Company
Product
Description
Supplier Links
AC Induction Motor - 17-20-90 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Induction Motor
17-20-90
AC Induction Motor 17-20-90
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 17-20-90
Product Name AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 400Hz / Aerospace
Phase Three-phase
Continuous Current 0.1700 amps
Continuous Torque 2.0 In-lbs (2.31 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP37T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.3300 HP
Continuous Current 0.9000 amps
View Details
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Bronze - 8400350M4B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details