ARC Systems, Inc. Stepper Motor 1515-33

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 1515-33 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
1515-33
Stepper Motor 1515-33
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 1515-33
Product Name Stepper Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque ? to 2 In-oz (? to 2 N-cm)
Step Angle 15.00 degrees
Continuous Current 0.3400 amps
Unlock Full Specs
to access all available technical data

Similar Products

26M048B Can Stack Stepper Mini Motor - 26M048B1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2600 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
Stepper Motors - 1816687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 198 In-oz (140 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details