ARC Systems, Inc. Stepper Motor 1509-26

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 1509-26 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
1509-26
Stepper Motor 1509-26
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 1509-26
Product Name Stepper Motor
DC Voltage Range 28.0 VDC
Holding Torque ? to 15 In-oz (? to 11 N-cm)
Step Angle 9.00 degrees
Continuous Current 0.7900 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 20HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 4.3 VDC
Number of Leads 4 #
View Details
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 9.00 degrees
Continuous Torque 0.0 In-lbs (0.0214 kg-cm)
View Details
Sealed Stepper Motor - TorquePower™ TP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 34.0 VDC
Current per Phase 4 amps
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details