ARC Systems, Inc. Stepper Motor 1190-02

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 1190-02 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
1190-02
Stepper Motor 1190-02
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 1190-02
Product Name Stepper Motor
DC Voltage Range 28.0 VDC
Holding Torque ? to 1 In-oz (? to 1 N-cm)
Step Angle 90.00 degrees
Continuous Current 0.8300 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5750H-x8075 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 113 In-oz (80 N-cm)
Step Angle 1.80 degrees
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details