ARC Systems, Inc. Servo Motor 11-65-95

Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11-65-95 - ARC Systems, Inc.
Hauppauge, NY, USA
Servo Motor
11-65-95
Servo Motor 11-65-95
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 11-65-95
Product Name Servo Motor
AC Voltage & Frequency 120V/60Hz; 400Hz / Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Deep Pear Shaped Gearbox) Synchron K Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 1.2 In-lbs (1.44 kg-cm)
Units English
View Details
SD12 Shunt 24V 150W - 1224150SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2010 HP
Continuous Torque 3.2 In-lbs (3.67 kg-cm)
View Details