ARC Systems, Inc. Hysteresis Motor 11-40-53

Description
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.
Description
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Suppliers

Company
Product
Description
Supplier Links
Hysteresis Motor - 11-40-53 - ARC Systems, Inc.
Hauppauge, NY, USA
Hysteresis Motor
11-40-53
Hysteresis Motor 11-40-53
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 11-40-53
Product Name Hysteresis Motor
AC Construction Synchronous
AC Voltage & Frequency 120V/60Hz; 400Hz / Aerospace
Phase Single-phase
Continuous Current 0.1600 amps
Continuous Torque 0.0 In-lbs (0.0144 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

48R-FX Series Parallel Shaft AC Gearmotor - 5691 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.3333 HP
View Details
Flameproof Electrical BRAKE Motors - flameproof-electrical-brake-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
AC Motor - C Frame Model PM48 - PM4812-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0121 HP
Continuous Current 0.1250 amps
View Details
Frameless Torque Motor - QTR-105 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details