ARC Systems, Inc. Servo Motor 10-65-100

Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 10-65-100 - ARC Systems, Inc.
Hauppauge, NY, USA
Servo Motor
10-65-100
Servo Motor 10-65-100
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category DC Servomotors
Product Number 10-65-100
Product Name Servo Motor
Output Power 0.0036 HP
Continuous Current 0.1730 amps
Continuous Torque 0.0 In-lbs (0.0216 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details