AR RF/Microwave Instrumentation Fiber Optic Cable Set for FL8000 series probes and kits, 20 meters fc7020

Description
AR RF/Microwave Instrumentation offers a product line of fiber optic cables for use with our field measurement systems. The table included in the spec sheet describes the fiber optic cable sets and their compatibility with the different field measurement products. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Description
AR RF/Microwave Instrumentation offers a product line of fiber optic cables for use with our field measurement systems. The table included in the spec sheet describes the fiber optic cable sets and their compatibility with the different field measurement products. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Datasheet Summary
Powered by GS/AI

The FC7020 is a 20-meter fiber optic cable set designed for compatibility with AR RF/Microwave Instrumentation's FL8000 series probes and kits, as well as other related equipment such as the FI7000 and PL7XXX series. This cable features a duplex configuration with 62.5/125um glass core fiber assemblies, terminated with color-coded and keyed E2000 connectors. It is important to note that custom lengths are not available for this model. The FC7020 is suitable for applications requiring reliable fiber optic connections in field measurement systems.

Datasheet Summary
Powered by GS/AI

The FC7020 is a 20-meter fiber optic cable set designed for compatibility with AR RF/Microwave Instrumentation's FL8000 series probes and kits, as well as other related equipment such as the FI7000 and PL7XXX series. This cable features a duplex configuration with 62.5/125um glass core fiber assemblies, terminated with color-coded and keyed E2000 connectors. It is important to note that custom lengths are not available for this model. The FC7020 is suitable for applications requiring reliable fiber optic connections in field measurement systems.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable Set for FL8000 series probes and kits, 20 meters - fc7020 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Fiber Optic Cable Set for FL8000 series probes and kits, 20 meters
fc7020
Fiber Optic Cable Set for FL8000 series probes and kits, 20 meters fc7020
AR RF/Microwave Instrumentation offers a product line of fiber optic cables for use with our field measurement systems. The table included in the spec sheet describes the fiber optic cable sets and their compatibility with the different field measurement products. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

AR RF/Microwave Instrumentation offers a product line of fiber optic cables for use with our field measurement systems. The table included in the spec sheet describes the fiber optic cable sets and their compatibility with the different field measurement products.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Fiber Optic Cables
Product Number fc7020
Product Name Fiber Optic Cable Set for FL8000 series probes and kits, 20 meters
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Singlemode Fiber, 1310/1550 nm, Bend Insensitive, Reduced Cladding - F-SBD - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details