AR RF/Microwave Instrumentation Fiber Optic Transmit / Receive Glass Cable Set, 100 meters, SMA Connectors fc2100

Description
AR RF/Microwave Instrumentation offers a product line of fiber optic cables for use with our field measurement systems. The following tables describe the fiber optic cable sets and their compatibility with the different field measurement products. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
AR RF/Microwave Instrumentation offers a product line of fiber optic cables for use with our field measurement systems. The following tables describe the fiber optic cable sets and their compatibility with the different field measurement products. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmit / Receive Glass Cable Set, 100 meters, SMA Connectors - fc2100 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Fiber Optic Transmit / Receive Glass Cable Set, 100 meters, SMA Connectors
fc2100
Fiber Optic Transmit / Receive Glass Cable Set, 100 meters, SMA Connectors fc2100
AR RF/Microwave Instrumentation offers a product line of fiber optic cables for use with our field measurement systems. The following tables describe the fiber optic cable sets and their compatibility with the different field measurement products. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

AR RF/Microwave Instrumentation offers a product line of fiber optic cables for use with our field measurement systems. The following tables describe the fiber optic cable sets and their compatibility with the different field measurement products.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Fiber Optic Cables
Product Number fc2100
Product Name Fiber Optic Transmit / Receive Glass Cable Set, 100 meters, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 5357503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; Sc
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details