AR RF/Microwave Instrumentation Dual Directional Coupler dc7620

Description
The Model DC7620 is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The DC7620 is intended for use with the 40T26G40A and other T-series microwave TWT amplifiers within the frequency and power range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model DC7620 is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The DC7620 is intended for use with the 40T26G40A and other T-series microwave TWT amplifiers within the frequency and power range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Directional Coupler - dc7620 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Dual Directional Coupler
dc7620
Dual Directional Coupler dc7620
The Model DC7620 is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The DC7620 is intended for use with the 40T26G40A and other T-series microwave TWT amplifiers within the frequency and power range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model DC7620 is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The DC7620 is intended for use with the 40T26G40A and other T-series microwave TWT amplifiers within the frequency and power range.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Couplers
Product Number dc7620
Product Name Dual Directional Coupler
RF Coupler Type Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-2300-2600-K5-40-NS - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2300.00 to 2600.00 MHz
Power 500.00 watts
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details