AR RF/Microwave Instrumentation Dual Directional Coupler dc7205a

Description
The Models DC7205 and DC7205A are dual directional couplers with the excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The Model DC7205 and DC7205A series is uniquely suited for use with our line of 0.7-6 GHz S-Series power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Description
The Models DC7205 and DC7205A are dual directional couplers with the excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The Model DC7205 and DC7205A series is uniquely suited for use with our line of 0.7-6 GHz S-Series power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Datasheet Summary
Powered by GS/AI

The DC7205A is a dual directional coupler designed for a frequency range of 0.7 to 6 GHz, capable of handling up to 250 watts of continuous power. It features a coupling factor of 41 dB ± 1.2 dB and a flatness of ± 0.8 dB, ensuring reliable performance in various applications. The coupler provides a typical directivity of 18 dB and a minimum of 15 dB, with a maximum insertion loss of 0.2 dB. It operates at a main line impedance of 50 ohms with a maximum VSWR of 1.2:1. The DC7205A is suitable for use with medium power amplifiers, oscilloscopes, and power meters, making it a versatile choice for RF testing and measurement. The product is available in different connector configurations, including N and SMA types. It weighs 0.27 kg and has compact dimensions of 6.8 x 5.1 x 3.05 cm. The export classification for this product is EAR99, indicating it is controlled under U.S. export regulations.

Datasheet Summary
Powered by GS/AI

The DC7205A is a dual directional coupler designed for a frequency range of 0.7 to 6 GHz, capable of handling up to 250 watts of continuous power. It features a coupling factor of 41 dB ± 1.2 dB and a flatness of ± 0.8 dB, ensuring reliable performance in various applications. The coupler provides a typical directivity of 18 dB and a minimum of 15 dB, with a maximum insertion loss of 0.2 dB. It operates at a main line impedance of 50 ohms with a maximum VSWR of 1.2:1. The DC7205A is suitable for use with medium power amplifiers, oscilloscopes, and power meters, making it a versatile choice for RF testing and measurement. The product is available in different connector configurations, including N and SMA types. It weighs 0.27 kg and has compact dimensions of 6.8 x 5.1 x 3.05 cm. The export classification for this product is EAR99, indicating it is controlled under U.S. export regulations.

Suppliers

Company
Product
Description
Supplier Links
Dual Directional Coupler - dc7205a - AR RF/Microwave Instrumentation
Souderton, PA, United States
Dual Directional Coupler
dc7205a
Dual Directional Coupler dc7205a
The Models DC7205 and DC7205A are dual directional couplers with the excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The Model DC7205 and DC7205A series is uniquely suited for use with our line of 0.7-6 GHz S-Series power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Models DC7205 and DC7205A are dual directional couplers with the excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load.

The Model DC7205 and DC7205A series is uniquely suited for use with our line of 0.7-6 GHz S-Series power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Couplers
Product Number dc7205a
Product Name Dual Directional Coupler
RF Coupler Type Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-300-800-50-30-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 800.00 MHz
Power 50.00 watts
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details