AR RF/Microwave Instrumentation Dual Directional Coupler dc7144a

Description
The Model DC7144A is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The Model DC7144A is uniquely suited for use with our “S” series microwave power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model DC7144A is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The Model DC7144A is uniquely suited for use with our “S” series microwave power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Directional Coupler - dc7144a - AR RF/Microwave Instrumentation
Souderton, PA, United States
Dual Directional Coupler
dc7144a
Dual Directional Coupler dc7144a
The Model DC7144A is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The Model DC7144A is uniquely suited for use with our “S” series microwave power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model DC7144A is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The Model DC7144A is uniquely suited for use with our “S” series microwave power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Couplers
Product Number dc7144a
Product Name Dual Directional Coupler
RF Coupler Type Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5674480 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Directional Couplers - WMC-2-8-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 8000.00 MHz
View Details
9.3 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-9-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers