AR RF/Microwave Instrumentation Dual Directional Coupler dc4260

Description
AR RF/Microwave Instrumentation’s Model DC4260 is a high-power, ultra-broadband coupler with excellent performance characteristics over a range of four decades. This Dual Directional Coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC4260 is recommended for use with our “A” series amplifiers, other amplifiers operating within the frequency and power range, and our PM2003 Power Meter. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
AR RF/Microwave Instrumentation’s Model DC4260 is a high-power, ultra-broadband coupler with excellent performance characteristics over a range of four decades. This Dual Directional Coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC4260 is recommended for use with our “A” series amplifiers, other amplifiers operating within the frequency and power range, and our PM2003 Power Meter. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Directional Coupler - dc4260 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Dual Directional Coupler
dc4260
Dual Directional Coupler dc4260
AR RF/Microwave Instrumentation’s Model DC4260 is a high-power, ultra-broadband coupler with excellent performance characteristics over a range of four decades. This Dual Directional Coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC4260 is recommended for use with our “A” series amplifiers, other amplifiers operating within the frequency and power range, and our PM2003 Power Meter. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

AR RF/Microwave Instrumentation’s Model DC4260 is a high-power, ultra-broadband coupler with excellent performance characteristics over a range of four decades. This Dual Directional Coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC4260 is recommended for use with our “A” series amplifiers, other amplifiers operating within the frequency and power range, and our PM2003 Power Meter.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Couplers
Product Number dc4260
Product Name Dual Directional Coupler
RF Coupler Type Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 100318006 - 100318006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 18000.00 MHz
Power 20.00 watts
View Details
High Frequency Resistive Coupler - FPC07802 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details